Printable, repositionable vinyl cloth labels for thermal transfer printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
The Brady die-cut thermal transfer printer label roll comes packaged 5000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 die-cut thermal transfer printer label roll are: 0.8 in W x 1.437 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | THT-95-498-5 | 662820-62690 |
| Product Name | Thermal Transfer Printer Labels | Brady B-498 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.8 in Width - 1.437 in Height - THT-95-498-5 |
| Materials of Construction | Cloth / Fabric; Plastic / Film | Plastic / Film |