BradyBondz™ printable, ultra aggressive polyester labels for thermal transfer printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
The Brady die-cut thermal transfer printer label roll comes packaged 3000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-489 die-cut thermal transfer printer label roll are: 2.75 in W x 1.25 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent rubber-based as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | THT-7-489-3 | 662820-67100 |
| Product Name | Thermal Transfer Printable Labels | Brady B-489 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2.75 in Width - 1.25 in Height - THT-7-489-3 |
| Materials of Construction | Plastic / Film | Plastic / Film |