Brady Worldwide, Inc. Labels, Stickers, Decals - Blank THT-7-423-3

Description
"LABEL 1.25""HX2.75""W WH 1=3000PCS"
Request a Quote Datasheet
Description
"LABEL 1.25""HX2.75""W WH 1=3000PCS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-THT-7-423-3-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-THT-7-423-3-ND
Labels, Stickers, Decals - Blank 2267-THT-7-423-3-ND
"LABEL 1.25""HX2.75""W WH 1=3000PCS"

"LABEL 1.25""HX2.75""W WH 1=3000PCS"

Buy Now Datasheet
Labels, Thermal Transfer Printable, White, 31.75 X 69.85Mm; Label Type Brady - 04H4279 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Thermal Transfer Printable, White, 31.75 X 69.85Mm; Label Type Brady
04H4279
Labels, Thermal Transfer Printable, White, 31.75 X 69.85Mm; Label Type Brady 04H4279
LABELS, THERMAL TRANSFER PRINTABLE, WHITE, 31.75 X 69.85MM; Label Type:Thermal Transfer Printable; Label Dimensions:31.75mm x 69.85mm; Label Material:Polyester; Label Colour:White; Pack Quantity:3000; Product Range:-; Height:31.75mm RoHS Compliant: Yes

LABELS, THERMAL TRANSFER PRINTABLE, WHITE, 31.75 X 69.85MM; Label Type:Thermal Transfer Printable; Label Dimensions:31.75mm x 69.85mm; Label Material:Polyester; Label Colour:White; Pack Quantity:3000; Product Range:-; Height:31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-THT-7-423-3-ND 04H4279
Product Name Labels, Stickers, Decals - Blank Labels, Thermal Transfer Printable, White, 31.75 X 69.85Mm; Label Type Brady
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 4113756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Pvc
Features Adhesive Backed
View Details
Label, Danger Isolate, Sheet Of 8; Label Type Te Connectivity - 97H3396 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 2.36 inches (60 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details