Brady Corporation Brady UltraTemp B-776 Green Polyimide Thermal Transfer Thermal Transfer Printable Labels - 1 1/2 in Width - 1/8 in Length - 146039 THT-60-776-10

Description
The Brady UltraTemp thermal transfer printable labels is used with BBP12; BBP11; BP1244; BP1344; BP2461; BP3481; BP6441; MVP200; MVP300; 300XPlusII; 360XPlusII; 600XPlusII; PR200Plus; PR300Plus; PR600Plus; IP300; IP600. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-776 thermal transfer printable labels are: 1/8 in L x 1 1/2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This thermal transfer printable labels uses polyimide for the label material and permanent acrylic as the adhesive.
Description
The Brady UltraTemp thermal transfer printable labels is used with BBP12; BBP11; BP1244; BP1344; BP2461; BP3481; BP6441; MVP200; MVP300; 300XPlusII; 360XPlusII; 600XPlusII; PR200Plus; PR300Plus; PR600Plus; IP300; IP600. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-776 thermal transfer printable labels are: 1/8 in L x 1 1/2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This thermal transfer printable labels uses polyimide for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady UltraTemp B-776 Green Polyimide Thermal Transfer Thermal Transfer Printable Labels - 1 1/2 in Width - 1/8 in Length - 146039 - 754473-54898 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady UltraTemp B-776 Green Polyimide Thermal Transfer Thermal Transfer Printable Labels - 1 1/2 in Width - 1/8 in Length - 146039
754473-54898
Brady UltraTemp B-776 Green Polyimide Thermal Transfer Thermal Transfer Printable Labels - 1 1/2 in Width - 1/8 in Length - 146039 754473-54898
The Brady UltraTemp thermal transfer printable labels is used with BBP12; BBP11; BP1244; BP1344; BP2461; BP3481; BP6441; MVP200; MVP300; 300XPlusII; 360XPlusII; 600XPlusII; PR200Plus; PR300Plus; PR600Plus; IP300; IP600. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-776 thermal transfer printable labels are: 1/8 in L x 1 1/2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This thermal transfer printable labels uses polyimide for the label material and permanent acrylic as the adhesive.

The Brady UltraTemp thermal transfer printable labels is used with BBP12; BBP11; BP1244; BP1344; BP2461; BP3481; BP6441; MVP200; MVP300; 300XPlusII; 360XPlusII; 600XPlusII; PR200Plus; PR300Plus; PR600Plus; IP300; IP600. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-776 thermal transfer printable labels are: 1/8 in L x 1 1/2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This thermal transfer printable labels uses polyimide for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-54898
Product Name Brady UltraTemp B-776 Green Polyimide Thermal Transfer Thermal Transfer Printable Labels - 1 1/2 in Width - 1/8 in Length - 146039
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454057 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
Thermal Transfer Printable Label - XF-731 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss White
View Details