Brady Corporation Thermal Transfer Printable Labels THT-6-7546-10

Description
Printable, tamper-evident polyester labels for thermal transfer printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
Printable, tamper-evident polyester labels for thermal transfer printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printable Labels - THT-6-7546-10 - Brady Corporation
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-6-7546-10
Thermal Transfer Printable Labels THT-6-7546-10
Printable, tamper-evident polyester labels for thermal transfer printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Printable, tamper-evident polyester labels for thermal transfer printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady B-7546 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 3/4 in Height - THT-6-7546-10 - 662820-20816 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7546 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 3/4 in Height - THT-6-7546-10
662820-20816
Brady B-7546 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 3/4 in Height - THT-6-7546-10 662820-20816
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7546 die-cut thermal transfer printer label roll are: 1.5 in W x 3/4 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7546 die-cut thermal transfer printer label roll are: 1.5 in W x 3/4 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-6-7546-10 662820-20816
Product Name Thermal Transfer Printable Labels Brady B-7546 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 3/4 in Height - THT-6-7546-10
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587951 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Label - 210-703 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details