Brady Corporation Metallic, Non-Metal Labels THT-6-413-10

Description
Acrylic-based, industrial-strength adhesive for multiple applications.
Description
Acrylic-based, industrial-strength adhesive for multiple applications.

Suppliers

Company
Product
Description
Supplier Links
Metallic, Non-Metal Labels - THT-6-413-10 - Brady Corporation
Milwaukee, WI, USA
Metallic, Non-Metal Labels
THT-6-413-10
Metallic, Non-Metal Labels THT-6-413-10
Acrylic-based, industrial-strength adhesive for multiple applications.

Acrylic-based, industrial-strength adhesive for multiple applications.

Supplier's Site
Brady B-413 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 3/4 in Height - THT-6-413-10 - 662820-57948 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-413 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 3/4 in Height - THT-6-413-10
662820-57948
Brady B-413 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 3/4 in Height - THT-6-413-10 662820-57948
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with IP Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-413 die-cut thermal transfer printer label roll are: 1.5 in W x 3/4 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with IP Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-413 die-cut thermal transfer printer label roll are: 1.5 in W x 3/4 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-6-413-10 662820-57948
Product Name Metallic, Non-Metal Labels Brady B-413 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 3/4 in Height - THT-6-413-10
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7087 inches (18 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details