LABEL, 0.5 IN H X 1 IN W
LABEL, POLYIMIDE, WHITE, 0.5" X 1"; Label Type:Thermal Transfer Printable; Label Height:0.5mm; Label Width:1mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-THT-59-777-10-ND | 41AH6099 |
| Product Name | Labels, Stickers, Decals - Blank | Label, Polyimide, White, 0.5 X 1; Label Type Brady |
| Features | Adhesive Backed |