Rubber-based Mondo Bondo™ adhesive for oily, greasy applications.
The Brady die-cut thermal transfer printer label roll comes packaged 3000 labels per roll and is used with IP Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-480 die-cut thermal transfer printer label roll are: 2 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent rubber-based as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | THT-53-480-3 | 662820-57966 |
| Product Name | Metallic, Non-Metal Labels | Brady B-480 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1/2 in Height - THT-53-480-3 |
| Materials of Construction | Plastic / Film | Plastic / Film |