Printable, low-profile polyimide labels for thermal transfer printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with BBP81, IP Series, MVP Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-497 die-cut thermal transfer printer label roll are: 0.65 in W x 0.2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | THT-47-497-10 | 662820-56136 |
| Product Name | Thermal Transfer Printable Labels | Brady B-497 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - THT-47-497-10 |
| Materials of Construction | Plastic / Film | Plastic / Film |