Brady Corporation Brady B-477 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - THT-47-477-10 THT-47-477-10

Description
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with BBP81, IP Series, MVP Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-477 die-cut thermal transfer printer label roll are: 0.65 in W x 0.2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.
Description
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with BBP81, IP Series, MVP Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-477 die-cut thermal transfer printer label roll are: 0.65 in W x 0.2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady B-477 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - THT-47-477-10 - 662820-29942 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-477 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - THT-47-477-10
662820-29942
Brady B-477 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - THT-47-477-10 662820-29942
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with BBP81, IP Series, MVP Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-477 die-cut thermal transfer printer label roll are: 0.65 in W x 0.2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with BBP81, IP Series, MVP Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-477 die-cut thermal transfer printer label roll are: 0.65 in W x 0.2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-29942
Product Name Brady B-477 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - THT-47-477-10
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details
2 MIL White ESD Semi Gloss Polyimide Label Material - XF-102SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Pre-printed Labels - 4505969 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details