The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with BBP81, IP Series, MVP Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-426 die-cut thermal transfer printer label roll are: 0.75 in W x 0.25 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Label Materials |
| Product Number | 662820-30519 |
| Product Name | Brady B-426 Orange Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 0.25 in Height - THT-46-426-10 |
| Materials of Construction | Plastic / Film |