Brady Corporation Thermal Transfer Printable Labels THT-40-423-10

Description
BradyBondz™ polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
BradyBondz™ polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printable Labels - THT-40-423-10 - Brady Corporation
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-40-423-10
Thermal Transfer Printable Labels THT-40-423-10
BradyBondz™ polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

BradyBondz™ polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.375 in Width - 0.25 in Height - THT-40-423-10 - 662820-30218 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.375 in Width - 0.25 in Height - THT-40-423-10
662820-30218
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.375 in Width - 0.25 in Height - THT-40-423-10 662820-30218
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 1.375 in W x 0.25 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 1.375 in W x 0.25 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-40-423-10 662820-30218
Product Name Thermal Transfer Printable Labels Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.375 in Width - 0.25 in Height - THT-40-423-10
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

THERMAL TRANSFER PRINTABLE POLYIMIDE LABEL MATERIAL - ML-3792 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details
Label Sheets - 4425891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.3937 inches (10 mm)
View Details