Brady Worldwide, Inc. Thermal Transfer Printable Labels THT-3-423-10

Description
BradyBondz™ polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet
Description
BradyBondz™ polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printable Labels - THT-3-423-10 - Brady Corporation
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-3-423-10
Thermal Transfer Printable Labels THT-3-423-10
BradyBondz™ polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

BradyBondz™ polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
1.000
Wilmington, MA, United States
1.000" W x 0.375" H B-423 WHT 1 PKG = 10K
THT-3-423-10
1.000" W x 0.375" H B-423 WHT 1 PKG = 10K THT-3-423-10
1.000" W x 0.375" H B-423 WHT 1 PKG = 10K

1.000" W x 0.375" H B-423 WHT 1 PKG = 10K

Buy Now
Labels, Thermal Transfer Printable, White, 25.4 X 9.53Mm; Label Type Brady - 04H4057 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Thermal Transfer Printable, White, 25.4 X 9.53Mm; Label Type Brady
04H4057
Labels, Thermal Transfer Printable, White, 25.4 X 9.53Mm; Label Type Brady 04H4057
LABELS, THERMAL TRANSFER PRINTABLE, WHITE, 25.4 X 9.53MM; Label Type:Thermal Transfer Printable; Label Dimensions:9.53mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:-; Colour:White RoHS Compliant: Yes

LABELS, THERMAL TRANSFER PRINTABLE, WHITE, 25.4 X 9.53MM; Label Type:Thermal Transfer Printable; Label Dimensions:9.53mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.375 in Height - THT-3-423-10 - 662820-30106 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.375 in Height - THT-3-423-10
662820-30106
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.375 in Height - THT-3-423-10 662820-30106
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 1 in W x 0.375 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 1 in W x 0.375 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation Heilind Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials Label Materials
Product Number THT-3-423-10 THT-3-423-10 04H4057 662820-30106
Product Name Thermal Transfer Printable Labels 1.000" W x 0.375" H B-423 WHT 1 PKG = 10K Labels, Thermal Transfer Printable, White, 25.4 X 9.53Mm; Label Type Brady Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.375 in Height - THT-3-423-10
Materials of Construction Plastic / Film Polyester Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
Single Coated Linered Tapes - XT-722 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Black
View Details
Pre-printed Labels - 7587920 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details