The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP11, BBP81, IP Series, MVP Plus Series, PR Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 continuous thermal transfer printer label roll are: 300 ft L x 1 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Label Materials |
| Product Number | 662820-98647 |
| Product Name | Brady B-472 White Polyimide Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1 in Width - 300 ft Length - THT-259-472 |
| Materials of Construction | Plastic / Film |