Brady Corporation Thermal Transfer Printer Labels THT-235-7425-2

Description
Economical specimen identification for the laboratory environment. From liquid nitrogen to autoclave, B-7425 labels remain adhered to specimen containers through the toughest laboratory environments. Made of a durable polypropylene material, research, academic and clinical labs now have an economical solution for identifying vials, tubes and other specimen containers prior to being frozen. B-7425 laboratory labels are made to perform across a wide temperature range while withstanding exposure to common laboratory solvents, such as DMSO, short term Xylene, IPA and ethanol.
Description
Economical specimen identification for the laboratory environment. From liquid nitrogen to autoclave, B-7425 labels remain adhered to specimen containers through the toughest laboratory environments. Made of a durable polypropylene material, research, academic and clinical labs now have an economical solution for identifying vials, tubes and other specimen containers prior to being frozen. B-7425 laboratory labels are made to perform across a wide temperature range while withstanding exposure to common laboratory solvents, such as DMSO, short term Xylene, IPA and ethanol.

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printer Labels - THT-235-7425-2 - Brady Corporation
Milwaukee, WI, USA
Thermal Transfer Printer Labels
THT-235-7425-2
Thermal Transfer Printer Labels THT-235-7425-2
Economical specimen identification for the laboratory environment. From liquid nitrogen to autoclave, B-7425 labels remain adhered to specimen containers through the toughest laboratory environments. Made of a durable polypropylene material, research, academic and clinical labs now have an economical solution for identifying vials, tubes and other specimen containers prior to being frozen. B-7425 laboratory labels are made to perform across a wide temperature range while withstanding exposure to common laboratory solvents, such as DMSO, short term Xylene, IPA and ethanol.

Economical specimen identification for the laboratory environment.
From liquid nitrogen to autoclave, B-7425 labels remain adhered to specimen containers through the toughest laboratory environments. Made of a durable polypropylene material, research, academic and clinical labs now have an economical solution for identifying vials, tubes and other specimen containers prior to being frozen. B-7425 laboratory labels are made to perform across a wide temperature range while withstanding exposure to common laboratory solvents, such as DMSO, short term Xylene, IPA and ethanol.

Supplier's Site
Brady B-7425 White Polypropylene Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 1/2 in Height - THT-235-7425-2 - 662820-98401 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7425 White Polypropylene Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 1/2 in Height - THT-235-7425-2
662820-98401
Brady B-7425 White Polypropylene Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 1/2 in Height - THT-235-7425-2 662820-98401
The Brady die-cut thermal transfer printer label roll comes packaged 2000 labels per roll and is used with BBP81, IP Series, PR Plus Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7425 die-cut thermal transfer printer label roll are: 1 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polypropylene for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 2000 labels per roll and is used with BBP81, IP Series, PR Plus Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7425 die-cut thermal transfer printer label roll are: 1 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polypropylene for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-235-7425-2 662820-98401
Product Name Thermal Transfer Printer Labels Brady B-7425 White Polypropylene Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 1/2 in Height - THT-235-7425-2
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506394 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5118 inches (13 mm)
View Details
Label - 210-805 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details