Economical specimen identification for the laboratory environment.
From liquid nitrogen to autoclave, B-7425 labels remain adhered to specimen containers through the toughest laboratory environments. Made of a durable polypropylene material, research, academic and clinical labs now have an economical solution for identifying vials, tubes and other specimen containers prior to being frozen. B-7425 laboratory labels are made to perform across a wide temperature range while withstanding exposure to common laboratory solvents, such as DMSO, short term Xylene, IPA and ethanol.
The Brady die-cut thermal transfer printer label roll comes packaged 2000 labels per roll and is used with BBP11. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7425 die-cut thermal transfer printer label roll are: 1 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polypropylene for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | THT-235-7425-2-SC | 662820-98419 |
| Product Name | Thermal Transfer Printer Labels - 1" Core | Brady B-7425 White Polypropylene Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 1/2 in Height - THT-235-7425-2-SC |
| Materials of Construction | Plastic / Film | Plastic / Film |