Brady Corporation PermaShield™ Thermal Transfer Printable Labels THT-23-423-2

Description
Brady's durable PermaShield™ labels are protected by a clear overlaminate film, so they remain clear and easy-to-read, even in harsh environments. Application of these labels is very easy. Simply print the label, then put the label in place and cover with the clear polyester (B-966B) overlaminate. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
Brady's durable PermaShield™ labels are protected by a clear overlaminate film, so they remain clear and easy-to-read, even in harsh environments. Application of these labels is very easy. Simply print the label, then put the label in place and cover with the clear polyester (B-966B) overlaminate. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
PermaShield™ Thermal Transfer Printable Labels - THT-23-423-2 - Brady Corporation
Milwaukee, WI, USA
PermaShield™ Thermal Transfer Printable Labels
THT-23-423-2
PermaShield™ Thermal Transfer Printable Labels THT-23-423-2
Brady's durable PermaShield™ labels are protected by a clear overlaminate film, so they remain clear and easy-to-read, even in harsh environments. Application of these labels is very easy. Simply print the label, then put the label in place and cover with the clear polyester (B-966B) overlaminate. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Brady's durable PermaShield™ labels are protected by a clear overlaminate film, so they remain clear and easy-to-read, even in harsh environments. Application of these labels is very easy. Simply print the label, then put the label in place and cover with the clear polyester (B-966B) overlaminate. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady Permashield B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - THT-23-423-2 - 662820-30145 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permashield B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - THT-23-423-2
662820-30145
Brady Permashield B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - THT-23-423-2 662820-30145
The Brady Permashield die-cut thermal transfer printer label roll comes packaged 2000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 2 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady Permashield die-cut thermal transfer printer label roll comes packaged 2000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 2 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-23-423-2 662820-30145
Product Name PermaShield™ Thermal Transfer Printable Labels Brady Permashield B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 1 in Height - THT-23-423-2
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details
Label Sheets - 358870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.9843 inches (25 mm)
View Details