"LABEL 0.75""HX1.25""W SLVR 1=2KPCS"
LABELS, THERMAL TRANSFER PRINTABLE, SILVER, 31.8 X 19.1MM; Label Type:Thermal Transfer Printable; Label Dimensions:19.05mm x 31.75mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:2000; Product Range:-; Height:19.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-THT-22-428-2-ND | 89C3191 |
| Product Name | Labels, Stickers, Decals - Blank | Labels, Thermal Transfer Printable, Silver, 31.8 X 19.1Mm; Label Type Brady |
| Materials of Construction | Plastic / Film | Polyester |