Brady Corporation Brady B-472 White Polyimide Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3 in Width - 300 ft Length - THT-21-472 THT-21-472

Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP11, BBP81, IP Series, MVP Plus Series, PR Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 continuous thermal transfer printer label roll are: 300 ft L x 3 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP11, BBP81, IP Series, MVP Plus Series, PR Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 continuous thermal transfer printer label roll are: 300 ft L x 3 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady B-472 White Polyimide Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3 in Width - 300 ft Length - THT-21-472 - 662820-98645 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-472 White Polyimide Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3 in Width - 300 ft Length - THT-21-472
662820-98645
Brady B-472 White Polyimide Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3 in Width - 300 ft Length - THT-21-472 662820-98645
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP11, BBP81, IP Series, MVP Plus Series, PR Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 continuous thermal transfer printer label roll are: 300 ft L x 3 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP11, BBP81, IP Series, MVP Plus Series, PR Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 continuous thermal transfer printer label roll are: 300 ft L x 3 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-98645
Product Name Brady B-472 White Polyimide Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3 in Width - 300 ft Length - THT-21-472
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Flame Retardant Label - XF-611FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 7924492 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.95 inches (75 mm)
View Details