Brady Corporation Thermal Transfer Printable Labels THT-21-428

Description
Printable, metallized polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
Printable, metallized polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printable Labels - THT-21-428 - Brady Corporation
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-21-428
Thermal Transfer Printable Labels THT-21-428
Printable, metallized polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Printable, metallized polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady B-428 Silver Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3 in Width - 300 ft Length - THT-21-428 - 662820-30152 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-428 Silver Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3 in Width - 300 ft Length - THT-21-428
662820-30152
Brady B-428 Silver Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3 in Width - 300 ft Length - THT-21-428 662820-30152
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-428 continuous thermal transfer printer label roll are: 300 ft L x 3 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-428 continuous thermal transfer printer label roll are: 300 ft L x 3 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-21-428 662820-30152
Product Name Thermal Transfer Printable Labels Brady B-428 Silver Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3 in Width - 300 ft Length - THT-21-428
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-504-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Single Coated Linered Tapes - XT-722 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Black
View Details
Label Sheets - 358783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details