Brady Corporation Thermal Transfer Printable Labels THT-21-424

Description
Printable, paper labels for thermal transfer printers
Description
Printable, paper labels for thermal transfer printers

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printable Labels - THT-21-424 - Brady Corporation
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-21-424
Thermal Transfer Printable Labels THT-21-424
Printable, paper labels for thermal transfer printers

Printable, paper labels for thermal transfer printers

Supplier's Site
Brady B-424 White Paper Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3 in Width - 300 ft Length - THT-21-424 - 662820-30141 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-424 White Paper Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3 in Width - 300 ft Length - THT-21-424
662820-30141
Brady B-424 White Paper Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3 in Width - 300 ft Length - THT-21-424 662820-30141
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-424 continuous thermal transfer printer label roll are: 300 ft L x 3 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses paper for the label material and permanent rubber-based as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-424 continuous thermal transfer printer label roll are: 300 ft L x 3 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses paper for the label material and permanent rubber-based as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-21-424 662820-30141
Product Name Thermal Transfer Printable Labels Brady B-424 White Paper Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 3 in Width - 300 ft Length - THT-21-424
Materials of Construction Paper Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506108 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Labels, Labeling - 2946-211-500/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details