Brady Corporation Thermal Transfer Printable Labels THT-19-434-1

Description
Printable, metallized polyester labels for thermal transfer printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote
Description
Printable, metallized polyester labels for thermal transfer printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printable Labels - THT-19-434-1 - Brady Corporation
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-19-434-1
Thermal Transfer Printable Labels THT-19-434-1
Printable, metallized polyester labels for thermal transfer printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Printable, metallized polyester labels for thermal transfer printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Label Printer Tapes - 2325657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Label Printer Tapes
2325657
Label Printer Tapes 2325657
Brady THT-19-434-1 Label Printer Label

Brady THT-19-434-1 Label Printer Label

Supplier's Site
Brady B-434 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 2 in Height - THT-19-434-1 - 662820-30284 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-434 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 2 in Height - THT-19-434-1
662820-30284
Brady B-434 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 2 in Height - THT-19-434-1 662820-30284
The Brady die-cut thermal transfer printer label roll comes packaged 1000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-434 die-cut thermal transfer printer label roll are: 3 in W x 2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 1000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-434 die-cut thermal transfer printer label roll are: 3 in W x 2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation RS Components, Ltd. R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number THT-19-434-1 2325657 662820-30284
Product Name Thermal Transfer Printable Labels Label Printer Tapes Brady B-434 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 2 in Height - THT-19-434-1
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
High Temperature Overlaminate - XL-1561 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details
Label Sheets - 4425908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.8346 inches (21.2 mm)
View Details