Brady Corporation Metallic, Non-Metal Labels THT-19-413-1

Description
Acrylic-based, industrial-strength adhesive for multiple applications.
Description
Acrylic-based, industrial-strength adhesive for multiple applications.

Suppliers

Company
Product
Description
Supplier Links
Metallic, Non-Metal Labels - THT-19-413-1 - Brady Corporation
Milwaukee, WI, USA
Metallic, Non-Metal Labels
THT-19-413-1
Metallic, Non-Metal Labels THT-19-413-1
Acrylic-based, industrial-strength adhesive for multiple applications.

Acrylic-based, industrial-strength adhesive for multiple applications.

Supplier's Site
Brady B-413 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 2 in Height - THT-19-413-1 - 662820-57955 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-413 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 2 in Height - THT-19-413-1
662820-57955
Brady B-413 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 2 in Height - THT-19-413-1 662820-57955
The Brady die-cut thermal transfer printer label roll comes packaged 1000 labels per roll and is used with IP Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-413 die-cut thermal transfer printer label roll are: 3 in W x 2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 1000 labels per roll and is used with IP Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-413 die-cut thermal transfer printer label roll are: 3 in W x 2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-19-413-1 662820-57955
Product Name Metallic, Non-Metal Labels Brady B-413 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 3 in Width - 2 in Height - THT-19-413-1
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506041 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details