Brady Corporation Freezerbondz Thermal Transfer Printer Labels THT-180-492-3

Description
Freezerbondz thermal transfer printable labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. These labels offer excellent print smudge resistance, solvent resistance when using the R6400 Ribbon, and excellent low temperature performance. Labels perform well in common laboratory environments such as liquid nitrogen and autoclave applications. *Freezerbondz™ is a trademark of Brady Worldwide, Inc.
Description
Freezerbondz thermal transfer printable labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. These labels offer excellent print smudge resistance, solvent resistance when using the R6400 Ribbon, and excellent low temperature performance. Labels perform well in common laboratory environments such as liquid nitrogen and autoclave applications. *Freezerbondz™ is a trademark of Brady Worldwide, Inc.

Suppliers

Company
Product
Description
Supplier Links
Freezerbondz Thermal Transfer Printer Labels - THT-180-492-3 - Brady Corporation
Milwaukee, WI, USA
Freezerbondz Thermal Transfer Printer Labels
THT-180-492-3
Freezerbondz Thermal Transfer Printer Labels THT-180-492-3
Freezerbondz thermal transfer printable labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. These labels offer excellent print smudge resistance, solvent resistance when using the R6400 Ribbon, and excellent low temperature performance. Labels perform well in common laboratory environments such as liquid nitrogen and autoclave applications. *Freezerbondz™ is a trademark of Brady Worldwide, Inc.

Freezerbondz thermal transfer printable labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. These labels offer excellent print smudge resistance, solvent resistance when using the R6400 Ribbon, and excellent low temperature performance. Labels perform well in common laboratory environments such as liquid nitrogen and autoclave applications. *Freezerbondz™ is a trademark of Brady Worldwide, Inc.

Supplier's Site
Brady Freezerbondz B-492 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 1 in Height - THT-180-492-3 - 662820-66268 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Freezerbondz B-492 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 1 in Height - THT-180-492-3
662820-66268
Brady Freezerbondz B-492 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 1 in Height - THT-180-492-3 662820-66268
The Brady Freezerbondz die-cut thermal transfer printer label roll comes packaged 3000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-492 die-cut thermal transfer printer label roll are: 0.9 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady Freezerbondz die-cut thermal transfer printer label roll comes packaged 3000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-492 die-cut thermal transfer printer label roll are: 0.9 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-180-492-3 662820-66268
Product Name Freezerbondz Thermal Transfer Printer Labels Brady Freezerbondz B-492 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 1 in Height - THT-180-492-3
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454007 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Type labels - 210-801/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details