Manufacturer: Brady Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033362-THT-17-424-3
Color: White
Material: Paper
Width: 50.8 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033362-THT-17-424-3 |
| Product Name | OEM Parts - OEM Parts (T - Z) - THT-17-424-3 |