Brady Corporation Thermal Transfer Printer Labels - 1" Core THT-151-7425-2-SC

Description
Economical specimen identification for the laboratory environment. From liquid nitrogen to autoclave, B-7425 labels remain adhered to specimen containers through the toughest laboratory environments. Made of a durable polypropylene material, research, academic and clinical labs now have an economical solution for identifying vials, tubes and other specimen containers prior to being frozen. B-7425 laboratory labels are made to perform across a wide temperature range while withstanding exposure to common laboratory solvents, such as DMSO, short term Xylene, IPA and ethanol.
Description
Economical specimen identification for the laboratory environment. From liquid nitrogen to autoclave, B-7425 labels remain adhered to specimen containers through the toughest laboratory environments. Made of a durable polypropylene material, research, academic and clinical labs now have an economical solution for identifying vials, tubes and other specimen containers prior to being frozen. B-7425 laboratory labels are made to perform across a wide temperature range while withstanding exposure to common laboratory solvents, such as DMSO, short term Xylene, IPA and ethanol.

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printer Labels - 1
Milwaukee, WI, USA
Thermal Transfer Printer Labels - 1" Core
THT-151-7425-2-SC
Thermal Transfer Printer Labels - 1" Core THT-151-7425-2-SC
Economical specimen identification for the laboratory environment. From liquid nitrogen to autoclave, B-7425 labels remain adhered to specimen containers through the toughest laboratory environments. Made of a durable polypropylene material, research, academic and clinical labs now have an economical solution for identifying vials, tubes and other specimen containers prior to being frozen. B-7425 laboratory labels are made to perform across a wide temperature range while withstanding exposure to common laboratory solvents, such as DMSO, short term Xylene, IPA and ethanol.

Economical specimen identification for the laboratory environment.
From liquid nitrogen to autoclave, B-7425 labels remain adhered to specimen containers through the toughest laboratory environments. Made of a durable polypropylene material, research, academic and clinical labs now have an economical solution for identifying vials, tubes and other specimen containers prior to being frozen. B-7425 laboratory labels are made to perform across a wide temperature range while withstanding exposure to common laboratory solvents, such as DMSO, short term Xylene, IPA and ethanol.

Supplier's Site
Brady B-7425 White Polypropylene Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.25 in Width - 2 in Height - THT-151-7425-2-SC - 662820-98423 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7425 White Polypropylene Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.25 in Width - 2 in Height - THT-151-7425-2-SC
662820-98423
Brady B-7425 White Polypropylene Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.25 in Width - 2 in Height - THT-151-7425-2-SC 662820-98423
The Brady die-cut thermal transfer printer label roll comes packaged 2000 labels per roll and is used with BBP11. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7425 die-cut thermal transfer printer label roll are: 0.25 in W x 2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polypropylene for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 2000 labels per roll and is used with BBP11. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7425 die-cut thermal transfer printer label roll are: 0.25 in W x 2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polypropylene for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-151-7425-2-SC 662820-98423
Product Name Thermal Transfer Printer Labels - 1" Core Brady B-7425 White Polypropylene Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.25 in Width - 2 in Height - THT-151-7425-2-SC
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-504/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Pre-printed Labels - 4454136 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7500 inches (19.05 mm)
View Details
2 MIL White High Gloss Polyimide Label Material - XF-102G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details