Brady Corporation Brady B-472 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - THT-14-472-10 THT-14-472-10

Description
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with BBP11, BBP81, IP Series, MVP Plus Series, PR Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 die-cut thermal transfer printer label roll are: 0.65 in W x 0.2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with BBP11, BBP81, IP Series, MVP Plus Series, PR Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 die-cut thermal transfer printer label roll are: 0.65 in W x 0.2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady B-472 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - THT-14-472-10 - 662820-98640 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-472 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - THT-14-472-10
662820-98640
Brady B-472 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - THT-14-472-10 662820-98640
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with BBP11, BBP81, IP Series, MVP Plus Series, PR Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 die-cut thermal transfer printer label roll are: 0.65 in W x 0.2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with BBP11, BBP81, IP Series, MVP Plus Series, PR Plus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 die-cut thermal transfer printer label roll are: 0.65 in W x 0.2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-98640
Product Name Brady B-472 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.65 in Width - 0.2 in Height - THT-14-472-10
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Single Coated Linered Tapes - XT-790 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details
Pre-printed Labels - 4454136 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7500 inches (19.05 mm)
View Details