Brady Corporation Thermal Transfer Printable Labels THT-139-461-2

Description
Printable, self-laminating polyester labels for thermal transfer printers.
Request a Quote
Description
Printable, self-laminating polyester labels for thermal transfer printers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printable Labels - THT-139-461-2 - Brady Corporation
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-139-461-2
Thermal Transfer Printable Labels THT-139-461-2
Printable, self-laminating polyester labels for thermal transfer printers.

Printable, self-laminating polyester labels for thermal transfer printers.

Supplier's Site
5.250
Wilmington, MA, United States
5.250"WX1.000"H,B461 POLYESTER 1 PKG=2000
THT-139-461-2
5.250"WX1.000"H,B461 POLYESTER 1 PKG=2000 THT-139-461-2
5.250"WX1.000"H,B461 POLYESTER 1 PKG=2000

5.250"WX1.000"H,B461 POLYESTER 1 PKG=2000

Buy Now
Brady B-461 Clear / White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 5.25 in Height - THT-139-461-2 - 662820-62371 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-461 Clear / White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 5.25 in Height - THT-139-461-2
662820-62371
Brady B-461 Clear / White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 5.25 in Height - THT-139-461-2 662820-62371
The Brady die-cut thermal transfer printer label roll comes packaged 2000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-461 die-cut thermal transfer printer label roll are: 1 in W x 5.25 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 2000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-461 die-cut thermal transfer printer label roll are: 1 in W x 5.25 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation Heilind Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number THT-139-461-2 THT-139-461-2 662820-62371
Product Name Thermal Transfer Printable Labels 5.250"WX1.000"H,B461 POLYESTER 1 PKG=2000 Brady B-461 Clear / White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 5.25 in Height - THT-139-461-2
Materials of Construction Plastic / Film Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-811 - WAGO
Specs
Materials of Construction Plastic-coated cotton fabric
View Details
1 MIL White Semi Gloss Polyimide Label Material - XF-101S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 7587964 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details