Brady Corporation Thermal Transfer Printable Labels THT-133-461-3

Description
Printable, self-laminating polyester labels for thermal transfer printers.
Description
Printable, self-laminating polyester labels for thermal transfer printers.

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printable Labels - THT-133-461-3 - Brady Corporation
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-133-461-3
Thermal Transfer Printable Labels THT-133-461-3
Printable, self-laminating polyester labels for thermal transfer printers.

Printable, self-laminating polyester labels for thermal transfer printers.

Supplier's Site
Brady B-461 Clear / White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.6 in Height - THT-133-461-3 - 662820-62365 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-461 Clear / White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.6 in Height - THT-133-461-3
662820-62365
Brady B-461 Clear / White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.6 in Height - THT-133-461-3 662820-62365
The Brady die-cut thermal transfer printer label roll comes packaged 3000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-461 die-cut thermal transfer printer label roll are: 1 in W x 0.6 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 3000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-461 die-cut thermal transfer printer label roll are: 1 in W x 0.6 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-133-461-3 662820-62365
Product Name Thermal Transfer Printable Labels Brady B-461 Clear / White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 0.6 in Height - THT-133-461-3
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details
Type labels - 210-824 - WAGO
Specs
Materials of Construction Polyester
View Details
Pre-printed Labels - 4505997 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details