Brady Corporation Brady B-478 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 0.437 in Height - THT-12-478-10 THT-12-478-10

Description
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-478 die-cut thermal transfer printer label roll are: 0.5 in W x 0.437 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.
Description
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-478 die-cut thermal transfer printer label roll are: 0.5 in W x 0.437 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady B-478 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 0.437 in Height - THT-12-478-10 - 662820-30420 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-478 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 0.437 in Height - THT-12-478-10
662820-30420
Brady B-478 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 0.437 in Height - THT-12-478-10 662820-30420
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-478 die-cut thermal transfer printer label roll are: 0.5 in W x 0.437 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-478 die-cut thermal transfer printer label roll are: 0.5 in W x 0.437 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-30420
Product Name Brady B-478 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 0.437 in Height - THT-12-478-10
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details
Label Sheets - 358872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.77 inches (45 mm)
View Details