Brady Worldwide, Inc. Thermal Transfer Printable Labels THT-114-427-5

Description
Printable, self-laminating vinyl labels for thermal transfer printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet
Description
Printable, self-laminating vinyl labels for thermal transfer printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printable Labels - THT-114-427-5 - Brady Corporation
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-114-427-5
Thermal Transfer Printable Labels THT-114-427-5
Printable, self-laminating vinyl labels for thermal transfer printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Printable, self-laminating vinyl labels for thermal transfer printers. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
.500
Wilmington, MA, United States
.500"WX1.250"H,B427 VINYL, 1 PKG=5K/ROLL
THT-114-427-5
.500"WX1.250"H,B427 VINYL, 1 PKG=5K/ROLL THT-114-427-5
.500"WX1.250"H,B427 VINYL, 1 PKG=5K/ROLL

.500"WX1.250"H,B427 VINYL, 1 PKG=5K/ROLL

Buy Now
Labels, Labeling - 2267-THT-114-427-5-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-THT-114-427-5-ND
Labels, Labeling 2267-THT-114-427-5-ND
"White, Transparent Self Laminating Label 0.50"" W x 0.50"" L (12.7mm x 12.7mm)"

"White, Transparent Self Laminating Label 0.50"" W x 0.50"" L (12.7mm x 12.7mm)"

Buy Now Datasheet
Brady B-427 Clear / White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1 1/4 in Height - THT-114-427-5 - 662820-62331 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-427 Clear / White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1 1/4 in Height - THT-114-427-5
662820-62331
Brady B-427 Clear / White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1 1/4 in Height - THT-114-427-5 662820-62331
The Brady die-cut thermal transfer printer label roll comes packaged 5000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 0.5 in W x 1 1/4 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 5000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 0.5 in W x 1 1/4 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation Heilind Electronics, Inc. DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials Label Materials
Product Number THT-114-427-5 THT-114-427-5 2267-THT-114-427-5-ND 662820-62331
Product Name Thermal Transfer Printable Labels .500"WX1.250"H,B427 VINYL, 1 PKG=5K/ROLL Labels, Labeling Brady B-427 Clear / White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1 1/4 in Height - THT-114-427-5
Materials of Construction Plastic / Film Plastic / Film; Vinyl Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-855 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
2 suppliers
Pre-printed Labels - 4454114 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.2500 inches (6.35 mm)
View Details
1 MIL White Semi Gloss Polyimide Label Material - XF-101S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details