Brady Corporation Thermal Transfer Printable Labels THT-107-486

Description
BradyBondz™ printable, ultra aggressive metallized polyester labels for thermal transfer printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
BradyBondz™ printable, ultra aggressive metallized polyester labels for thermal transfer printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printable Labels - THT-107-486 - Brady Corporation
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-107-486
Thermal Transfer Printable Labels THT-107-486
BradyBondz™ printable, ultra aggressive metallized polyester labels for thermal transfer printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

BradyBondz™ printable, ultra aggressive metallized polyester labels for thermal transfer printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady B-486 Silver Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 300 ft Length - THT-107-486 - 662820-18841 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-486 Silver Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 300 ft Length - THT-107-486
662820-18841
Brady B-486 Silver Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 300 ft Length - THT-107-486 662820-18841
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-486 continuous thermal transfer printer label roll are: 300 ft L x 4 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-486 continuous thermal transfer printer label roll are: 300 ft L x 4 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-107-486 662820-18841
Product Name Thermal Transfer Printable Labels Brady B-486 Silver Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 300 ft Length - THT-107-486
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details
Pre-printed Labels - 4453616 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.4724 inches (12 mm)
View Details
Type labels - 210-801 - WAGO
Specs
Materials of Construction Polyester
View Details