Brady Corporation Thermal Transfer Printable Labels THT-106-439

Description
Printable, vinyl labels for thermal transfer printers.
Description
Printable, vinyl labels for thermal transfer printers.

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printable Labels - THT-106-439 - Brady Corporation
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-106-439
Thermal Transfer Printable Labels THT-106-439
Printable, vinyl labels for thermal transfer printers.

Printable, vinyl labels for thermal transfer printers.

Supplier's Site
Brady B-439 White Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 300 ft Length - THT-106-439 - 662820-18833 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-439 White Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 300 ft Length - THT-106-439
662820-18833
Brady B-439 White Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 300 ft Length - THT-106-439 662820-18833
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-439 continuous thermal transfer printer label roll are: 300 ft L x 2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-439 continuous thermal transfer printer label roll are: 300 ft L x 2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-106-439 662820-18833
Product Name Thermal Transfer Printable Labels Brady B-439 White Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 300 ft Length - THT-106-439
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Pre-printed Labels - 4454221 - RS Components, Ltd.
Specs
Features Permanent
Color Yellow
Width 0.1260 inches (3.2 mm)
View Details