Brady Corporation Thermal Transfer Printable Labels THT-105-437

Description
Printable, self-extinguishing labels for thermal transfer printers. TEDLAR® is a registered trademark of DuPont.
Request a Quote Datasheet
Description
Printable, self-extinguishing labels for thermal transfer printers. TEDLAR® is a registered trademark of DuPont.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printable Labels - THT-105-437 - Brady Corporation
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-105-437
Thermal Transfer Printable Labels THT-105-437
Printable, self-extinguishing labels for thermal transfer printers. TEDLAR® is a registered trademark of DuPont.

Printable, self-extinguishing labels for thermal transfer printers.
TEDLAR® is a registered trademark of DuPont.

Supplier's Site
Labels, Labeling - 2267-THT-105-437-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-THT-105-437-ND
Labels, Labeling 2267-THT-105-437-ND
"White Self Laminating Label 1.50"" W x 3.60"" L (38.1mm x 91.4mm)"

"White Self Laminating Label 1.50"" W x 3.60"" L (38.1mm x 91.4mm)"

Buy Now Datasheet
Brady B-437 White PVF Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.5 in Width - 300 ft Length - THT-105-437 - 662820-11610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-437 White PVF Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.5 in Width - 300 ft Length - THT-105-437
662820-11610
Brady B-437 White PVF Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.5 in Width - 300 ft Length - THT-105-437 662820-11610
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-437 continuous thermal transfer printer label roll are: 300 ft L x 1.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses pvf for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-437 continuous thermal transfer printer label roll are: 300 ft L x 1.5 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses pvf for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number THT-105-437 2267-THT-105-437-ND 662820-11610
Product Name Thermal Transfer Printable Labels Labels, Labeling Brady B-437 White PVF Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.5 in Width - 300 ft Length - THT-105-437
Materials of Construction Plastic / Film Plastic / Film; Vinyl Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-501/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Single Coated Linered Tapes - XT-707 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details
Label Sheets - 358791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.83 inches (46.6 mm)
View Details