Brady Corporation Labels, Stickers, Decals - Blank THT-1-777-10

Description
LABEL, 0.25 IN H X 0.75 IN W
Request a Quote Datasheet
Description
LABEL, 0.25 IN H X 0.75 IN W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-THT-1-777-10-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-THT-1-777-10-ND
Labels, Stickers, Decals - Blank 2267-THT-1-777-10-ND
LABEL, 0.25 IN H X 0.75 IN W

LABEL, 0.25 IN H X 0.75 IN W

Buy Now Datasheet
Label, Polyimide, White, 0.25 X 0.75; Label Type Brady - 41AH6076 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyimide, White, 0.25 X 0.75; Label Type Brady
41AH6076
Label, Polyimide, White, 0.25 X 0.75; Label Type Brady 41AH6076
LABEL, POLYIMIDE, WHITE, 0.25" X 0.75"; Label Type:Thermal Transfer Printable; Label Height:0.25mm; Label Width:0.75mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:- RoHS Compliant: Yes

LABEL, POLYIMIDE, WHITE, 0.25" X 0.75"; Label Type:Thermal Transfer Printable; Label Height:0.25mm; Label Width:0.75mm; Label Diameter:-; Label Material:Polyimide; Label Colour:White; Pack Quantity:10000; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-THT-1-777-10-ND 41AH6076
Product Name Labels, Stickers, Decals - Blank Label, Polyimide, White, 0.25 X 0.75; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 7631771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp rigid plastic
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details