Brady Corporation Thermal Transfer Printable Labels THT-1-351-10

Description
Printable, tamper-evident vinyl labels for thermal transfer printers. Designed to fracture easily in order to show signs of product tampering and to prevent one-piece label removal. Use caution when removing from liner as material is fragile.
Description
Printable, tamper-evident vinyl labels for thermal transfer printers. Designed to fracture easily in order to show signs of product tampering and to prevent one-piece label removal. Use caution when removing from liner as material is fragile.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-1-351-10
Thermal Transfer Printable Labels THT-1-351-10
Printable, tamper-evident vinyl labels for thermal transfer printers. Designed to fracture easily in order to show signs of product tampering and to prevent one-piece label removal. Use caution when removing from liner as material is fragile.

Printable, tamper-evident vinyl labels for thermal transfer printers. Designed to fracture easily in order to show signs of product tampering and to prevent one-piece label removal. Use caution when removing from liner as material is fragile.

Supplier's Site
Brady B-351 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 0.25 in Height - THT-1-351-10 - 662820-30172 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-351 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 0.25 in Height - THT-1-351-10
662820-30172
Brady B-351 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 0.25 in Height - THT-1-351-10 662820-30172
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-351 die-cut thermal transfer printer label roll are: 0.75 in W x 0.25 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-351 die-cut thermal transfer printer label roll are: 0.75 in W x 0.25 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THT-1-351-10 662820-30172
Product Name Thermal Transfer Printable Labels Brady B-351 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.75 in Width - 0.25 in Height - THT-1-351-10
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587951 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
POLYIMIDE HIGH TEMPERATURE LABEL MATERIAL - ML-3523 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details