Brady Corporation Labels, Stickers, Decals - Preprinted SV404E

Description
B946 14X10 RED/WHT PRINZING VINY
Request a Quote Datasheet
Description
B946 14X10 RED/WHT PRINZING VINY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-SV404E-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-SV404E-ND
Labels, Stickers, Decals - Preprinted 2267-SV404E-ND
B946 14X10 RED/WHT PRINZING VINY

B946 14X10 RED/WHT PRINZING VINY

Buy Now Datasheet
Brady Prinzing Rectangle White Exit Sign - 10 in Width x 14 in Height - TEXT: EXIT - SV404E - 754473-49536 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Rectangle White Exit Sign - 10 in Width x 14 in Height - TEXT: EXIT - SV404E
754473-49536
Brady Prinzing Rectangle White Exit Sign - 10 in Width x 14 in Height - TEXT: EXIT - SV404E 754473-49536
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is designed with the following image: right arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: EXIT.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is designed with the following image: right arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: EXIT.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-SV404E-ND 754473-49536
Product Name Labels, Stickers, Decals - Preprinted Brady Prinzing Rectangle White Exit Sign - 10 in Width x 14 in Height - TEXT: EXIT - SV404E
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 1812222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details