R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. The material used in the manufacturing for this emergency & fire exit sign is identified as B-302. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: EMERGENCY EXIT ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-47222 |
| Product Name | Brady Prinzing B-302 Rectangle White Emergency & Fire Exit Sign - 10 in Width x 14 in Height - TEXT: EMERGENCY EXIT ONLY - SV403E |
| Safety / Warning Type | Emergency Exit |