Brady Corporation Labels, Stickers, Decals - Preprinted SV401E

Description
B946 14X10 RED/WHT PRINZING VINY
Request a Quote Datasheet
Description
B946 14X10 RED/WHT PRINZING VINY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-SV401E-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-SV401E-ND
Labels, Stickers, Decals - Preprinted 2267-SV401E-ND
B946 14X10 RED/WHT PRINZING VINY

B946 14X10 RED/WHT PRINZING VINY

Buy Now Datasheet
Brady Prinzing Rectangle White Exit Sign - 10 in Width x 14 in Height - TEXT: EXIT - SV401E - 754473-47214 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Rectangle White Exit Sign - 10 in Width x 14 in Height - TEXT: EXIT - SV401E
754473-47214
Brady Prinzing Rectangle White Exit Sign - 10 in Width x 14 in Height - TEXT: EXIT - SV401E 754473-47214
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: EXIT.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: EXIT.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-SV401E-ND 754473-47214
Product Name Labels, Stickers, Decals - Preprinted Brady Prinzing Rectangle White Exit Sign - 10 in Width x 14 in Height - TEXT: EXIT - SV401E
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3701116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Pet
Features Adhesive Backed
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details