Brady Corporation Signs, Nameplates, Posters SV184G

Description
PRINZ B324 18X4 RED/GLOW SV184G
Request a Quote Datasheet
Description
PRINZ B324 18X4 RED/GLOW SV184G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-SV184G-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-SV184G-ND
Signs, Nameplates, Posters 2267-SV184G-ND
PRINZ B324 18X4 RED/GLOW SV184G

PRINZ B324 18X4 RED/GLOW SV184G

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Fire Equipment Sign - 4 in Width x 18 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - SV184G - 754473-47180 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Fire Equipment Sign - 4 in Width x 18 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - SV184G
754473-47180
Brady Bradyglo B-324 Polyester Fire Equipment Sign - 4 in Width x 18 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - SV184G 754473-47180
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This sign is written in English with the following text: FIRE EXTINGUISHER. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 4 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This sign is written in English with the following text: FIRE EXTINGUISHER. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-SV184G-ND 754473-47180
Product Name Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Fire Equipment Sign - 4 in Width x 18 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - SV184G
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2820343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details