Brady Corporation Signs, Nameplates, Posters SV144G

Description
PRINZ B324 14X4 RED/GLOW
Request a Quote Datasheet
Description
PRINZ B324 14X4 RED/GLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-SV144G-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-SV144G-ND
Signs, Nameplates, Posters 2267-SV144G-ND
PRINZ B324 14X4 RED/GLOW

PRINZ B324 14X4 RED/GLOW

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Fire Equipment Sign - 4 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - SV144G - 754473-47179 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Fire Equipment Sign - 4 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - SV144G
754473-47179
Brady Bradyglo B-324 Polyester Fire Equipment Sign - 4 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - SV144G 754473-47179
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 4 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This item is written in English with the following text: FIRE EXTINGUISHER. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 4 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This item is written in English with the following text: FIRE EXTINGUISHER. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-SV144G-ND 754473-47179
Product Name Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Fire Equipment Sign - 4 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - SV144G
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 7631604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details