Brady Corporation Brady Rectangle Yellow Spill Response Equipment & Spill Station Sign - 18 in Width x 24 in Height - TEXT: EMERGENCY SPILL STATION - SPILL SIGN SPILL SIGN

Description
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This spill response equipment & spill station sign is manufactured with a yellow background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY SPILL STATION.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This spill response equipment & spill station sign is manufactured with a yellow background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY SPILL STATION.

Suppliers

Company
Product
Description
Supplier Links
Brady Rectangle Yellow Spill Response Equipment & Spill Station Sign - 18 in Width x 24 in Height - TEXT: EMERGENCY SPILL STATION - SPILL SIGN - 662706-83457 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Rectangle Yellow Spill Response Equipment & Spill Station Sign - 18 in Width x 24 in Height - TEXT: EMERGENCY SPILL STATION - SPILL SIGN
662706-83457
Brady Rectangle Yellow Spill Response Equipment & Spill Station Sign - 18 in Width x 24 in Height - TEXT: EMERGENCY SPILL STATION - SPILL SIGN 662706-83457
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This spill response equipment & spill station sign is manufactured with a yellow background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY SPILL STATION.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This spill response equipment & spill station sign is manufactured with a yellow background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: EMERGENCY SPILL STATION.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 662706-83457
Product Name Brady Rectangle Yellow Spill Response Equipment & Spill Station Sign - 18 in Width x 24 in Height - TEXT: EMERGENCY SPILL STATION - SPILL SIGN
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details