Brady Corporation Brady B-347 Polyester / Polystyrene Rectangle White Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language Spanish - TEXT: EXIT SALIDA - SP764BG SP764BG

Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in Spanish with the following text: EXIT SALIDA. This SKU is designed and constructed for Indoor use.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in Spanish with the following text: EXIT SALIDA. This SKU is designed and constructed for Indoor use.

Suppliers

Company
Product
Description
Supplier Links
Brady B-347 Polyester / Polystyrene Rectangle White Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language Spanish - TEXT: EXIT SALIDA - SP764BG - 754473-49525 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-347 Polyester / Polystyrene Rectangle White Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language Spanish - TEXT: EXIT SALIDA - SP764BG
754473-49525
Brady B-347 Polyester / Polystyrene Rectangle White Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language Spanish - TEXT: EXIT SALIDA - SP764BG 754473-49525
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in Spanish with the following text: EXIT SALIDA. This SKU is designed and constructed for Indoor use.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in Spanish with the following text: EXIT SALIDA. This SKU is designed and constructed for Indoor use.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-49525
Product Name Brady B-347 Polyester / Polystyrene Rectangle White Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language Spanish - TEXT: EXIT SALIDA - SP764BG
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 7873748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details