Brady Corporation Signs, Nameplates, Posters SP721G

Description
PRINZ B347 7X10 GREEN/GLOW
Request a Quote Datasheet
Description
PRINZ B347 7X10 GREEN/GLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-SP721G-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-SP721G-ND
Signs, Nameplates, Posters 2267-SP721G-ND
PRINZ B347 7X10 GREEN/GLOW

PRINZ B347 7X10 GREEN/GLOW

Buy Now Datasheet
Brady Prinzing B-347 Plastic Rectangle White First Aid Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRST AID - SP721G - 754473-47134 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing B-347 Plastic Rectangle White First Aid Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRST AID - SP721G
754473-47134
Brady Prinzing B-347 Plastic Rectangle White First Aid Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRST AID - SP721G 754473-47134
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady first aid sign is produced using plastic which is the B-347 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This first aid sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: FIRST AID. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady first aid sign is produced using plastic which is the B-347 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This first aid sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: FIRST AID. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-SP721G-ND 754473-47134
Product Name Signs, Nameplates, Posters Brady Prinzing B-347 Plastic Rectangle White First Aid Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRST AID - SP721G
Materials of Construction Polyester Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details