PRINZ B401 10X14 BLK/YEL
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & operational sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & operational sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION WHEELS MUST BE CHOCKED BEFORE LOADING AND UNLOADING. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-SP474C-ND | 754473-47114 |
| Product Name | Signs, Nameplates, Posters | Brady Prinzing B-401 High Impact Polystyrene Rectangle Yellow Machine & Operational Sign - 14 in Width x 10 in Height - SP474C |
| Materials of Construction | Polyester | High Impact Polystyrene |