Brady Corporation Signs, Nameplates, Posters SP468D

Description
PRINZ B401 10X14 RED/BLK/WHT
Request a Quote Datasheet
Description
PRINZ B401 10X14 RED/BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-SP468D-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-SP468D-ND
Signs, Nameplates, Posters 2267-SP468D-ND
PRINZ B401 10X14 RED/BLK/WHT

PRINZ B401 10X14 RED/BLK/WHT

Buy Now Datasheet
Brady Prinzing B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - 42130 - 754473-42130 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - 42130
754473-42130
Brady Prinzing B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - 42130 754473-42130
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: DANGER LOCKOUT TAGOUT POWER BEFORE SERVICING, REPAIRING, CLEANING OR RETOOLING EQUIPMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: DANGER LOCKOUT TAGOUT POWER BEFORE SERVICING, REPAIRING, CLEANING OR RETOOLING EQUIPMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-SP468D-ND 754473-42130
Product Name Signs, Nameplates, Posters Brady Prinzing B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - 42130
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 559568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details