Brady Corporation Signs, Nameplates, Posters SP428D

Description
PRINZING DANGER DO NOT ENTER
Request a Quote Datasheet
Description
PRINZING DANGER DO NOT ENTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-SP428D-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-SP428D-ND
Signs, Nameplates, Posters 2267-SP428D-ND
PRINZING DANGER DO NOT ENTER

PRINZING DANGER DO NOT ENTER

Buy Now Datasheet
Brady Prinzing Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: DANGER DO NOT ENTER - 46964 - 754473-46964 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: DANGER DO NOT ENTER - 46964
754473-46964
Brady Prinzing Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: DANGER DO NOT ENTER - 46964 754473-46964
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in Spanish with the following text: DANGER DO NOT ENTER.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in Spanish with the following text: DANGER DO NOT ENTER.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-SP428D-ND 754473-46964
Product Name Signs, Nameplates, Posters Brady Prinzing Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: DANGER DO NOT ENTER - 46964
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details