Brady Corporation Signs, Nameplates, Posters SP410G

Description
PRINZING GLOW SIGN FIRE EXTINGUI
Request a Quote Datasheet
Description
PRINZING GLOW SIGN FIRE EXTINGUI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-SP410G-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-SP410G-ND
Signs, Nameplates, Posters 2267-SP410G-ND
PRINZING GLOW SIGN FIRE EXTINGUI

PRINZING GLOW SIGN FIRE EXTINGUI

Buy Now Datasheet
Brady Prinzing B-347 Rectangle White Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - SP410G - 754473-46940 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing B-347 Rectangle White Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - SP410G
754473-46940
Brady Prinzing B-347 Rectangle White Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - SP410G 754473-46940
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. The material used in the manufacturing for this fire equipment sign is identified as B-347. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: FIRE EXTINGUISHER.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. The material used in the manufacturing for this fire equipment sign is identified as B-347. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: FIRE EXTINGUISHER.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-SP410G-ND 754473-46940
Product Name Signs, Nameplates, Posters Brady Prinzing B-347 Rectangle White Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - SP410G
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General Warning Hazard
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details