Brady Corporation Brady Prinzing Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - TEXT: NOTICE SMOKING AREA - 46937 SP409N

Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: NOTICE SMOKING AREA. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145 standard(s).
Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: NOTICE SMOKING AREA. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145 standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady Prinzing Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - TEXT: NOTICE SMOKING AREA - 46937 - 754473-46937 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - TEXT: NOTICE SMOKING AREA - 46937
754473-46937
Brady Prinzing Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - TEXT: NOTICE SMOKING AREA - 46937 754473-46937
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: NOTICE SMOKING AREA. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: NOTICE SMOKING AREA. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-46937
Product Name Brady Prinzing Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - TEXT: NOTICE SMOKING AREA - 46937
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details