Brady Corporation Brady Prinzing B-401 High Impact Polystyrene Rectangle White Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT - SP405E SP405E

Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is printed with the following image: left arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: EXIT. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is printed with the following image: left arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: EXIT. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady Prinzing B-401 High Impact Polystyrene Rectangle White Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT - SP405E - 754473-46931 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing B-401 High Impact Polystyrene Rectangle White Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT - SP405E
754473-46931
Brady Prinzing B-401 High Impact Polystyrene Rectangle White Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT - SP405E 754473-46931
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is printed with the following image: left arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: EXIT. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is printed with the following image: left arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: EXIT. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-46931
Product Name Brady Prinzing B-401 High Impact Polystyrene Rectangle White Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT - SP405E
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details